Mettler-Toledo Technologies GmbH UniCond 2-Electrode Conductivity Sensor

Description
Highly repeatable accuracy due to patent pending calibration system. UniCond sensors contain electronics embedded in each sensor. This innovative technology allows a very wide measurement range: a single UniCond 2-E sensor covers a range from ultrapure to brackish water. METTLER TOLEDO’s proprietary Intelligent Sensor Management (ISM) concept adds further benefits. ISM converts the conductivity measurement into a highly stable digital signal which is output to the transmitter. In addition, ISM's Plug and Measure feature means sensor installation is fast and easy. The UniCond 2-E series is suitable for measuring conductivity in pure and ultrapure waters, pharmaceutical waters, make up water, and wastewater. Wider rangeability with titanium and Monel™ sensors - ultrapure water to 50,000 µS/cm Stainless steel sanitary Tri-Clamp™ sensors - 0.02 to 2,000 µS/cm total range with +/- 1% system accuracy easily meets pharmaceutical water requirements Short description Digital sensor measures from ultrapure to brackish water. Accuracy 0.01 cm-1 sensor: ± 1%0.1 cm-1 sensors: ± 1% for 0.02-5,000 µS/cm; ±3% for 5,000 - 50,000 µS/cm Temperature sensor Pt 1000 RTD, IEC 60751, Class A, with NIST-traceable calibration Temperature accuracy ± 0.1 °C at 25° C Connector IP65, mates with 58 080 27X series cable Features and Benefits Extended conductivity measurement range – one sensor covers UPW to brackish water 33% improved accuracy over analog sensors Digital signal ensures high process reliability in harsh environments No signal degradation over long cable lengths Highly repeatable accuracy due to patent pending calibration system Can be calibrated in-line as required by USP Installation convenience with Plug and Measure Identification, calibration and maintenance data stored in the sensor for easy traceability Measuring circuit built into sensor body eliminates cable resistance and capacitance effects NIST traceable resistances to cover ranges of measurement—conducti vity and temperature
Description
Highly repeatable accuracy due to patent pending calibration system. UniCond sensors contain electronics embedded in each sensor. This innovative technology allows a very wide measurement range: a single UniCond 2-E sensor covers a range from ultrapure to brackish water. METTLER TOLEDO’s proprietary Intelligent Sensor Management (ISM) concept adds further benefits. ISM converts the conductivity measurement into a highly stable digital signal which is output to the transmitter. In addition, ISM's Plug and Measure feature means sensor installation is fast and easy. The UniCond 2-E series is suitable for measuring conductivity in pure and ultrapure waters, pharmaceutical waters, make up water, and wastewater. Wider rangeability with titanium and Monel™ sensors - ultrapure water to 50,000 µS/cm Stainless steel sanitary Tri-Clamp™ sensors - 0.02 to 2,000 µS/cm total range with +/- 1% system accuracy easily meets pharmaceutical water requirements Short description Digital sensor measures from ultrapure to brackish water. Accuracy 0.01 cm-1 sensor: ± 1%0.1 cm-1 sensors: ± 1% for 0.02-5,000 µS/cm; ±3% for 5,000 - 50,000 µS/cm Temperature sensor Pt 1000 RTD, IEC 60751, Class A, with NIST-traceable calibration Temperature accuracy ± 0.1 °C at 25° C Connector IP65, mates with 58 080 27X series cable Features and Benefits Extended conductivity measurement range – one sensor covers UPW to brackish water 33% improved accuracy over analog sensors Digital signal ensures high process reliability in harsh environments No signal degradation over long cable lengths Highly repeatable accuracy due to patent pending calibration system Can be calibrated in-line as required by USP Installation convenience with Plug and Measure Identification, calibration and maintenance data stored in the sensor for easy traceability Measuring circuit built into sensor body eliminates cable resistance and capacitance effects NIST traceable resistances to cover ranges of measurement—conducti vity and temperature

Suppliers

Company
Product
Description
Supplier Links
UniCond 2-Electrode Conductivity Sensor -  - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
UniCond 2-Electrode Conductivity Sensor
UniCond 2-Electrode Conductivity Sensor
Highly repeatable accuracy due to patent pending calibration system. UniCond sensors contain electronics embedded in each sensor. This innovative technology allows a very wide measurement range: a single UniCond 2-E sensor covers a range from ultrapure to brackish water. METTLER TOLEDO’s proprietary Intelligent Sensor Management (ISM) concept adds further benefits. ISM converts the conductivity measurement into a highly stable digital signal which is output to the transmitter. In addition, ISM's Plug and Measure feature means sensor installation is fast and easy. The UniCond 2-E series is suitable for measuring conductivity in pure and ultrapure waters, pharmaceutical waters, make up water, and wastewater. Wider rangeability with titanium and Monel™ sensors - ultrapure water to 50,000 µS/cm Stainless steel sanitary Tri-Clamp™ sensors - 0.02 to 2,000 µS/cm total range with +/- 1% system accuracy easily meets pharmaceutical water requirements Short description Digital sensor measures from ultrapure to brackish water. Accuracy 0.01 cm-1 sensor: ± 1%0.1 cm-1 sensors: ± 1% for 0.02-5,000 µS/cm; ±3% for 5,000 - 50,000 µS/cm Temperature sensor Pt 1000 RTD, IEC 60751, Class A, with NIST-traceable calibration Temperature accuracy ± 0.1 °C at 25° C Connector IP65, mates with 58 080 27X series cable Features and Benefits Extended conductivity measurement range – one sensor covers UPW to brackish water 33% improved accuracy over analog sensors Digital signal ensures high process reliability in harsh environments No signal degradation over long cable lengths Highly repeatable accuracy due to patent pending calibration system Can be calibrated in-line as required by USP Installation convenience with Plug and Measure Identification, calibration and maintenance data stored in the sensor for easy traceability Measuring circuit built into sensor body eliminates cable resistance and capacitance effects NIST traceable resistances to cover ranges of measurement—conducti vity and temperature

Highly repeatable accuracy due to patent pending calibration system.

UniCond sensors contain electronics embedded in each sensor. This innovative technology allows a very wide measurement range: a single UniCond 2-E sensor covers a range from ultrapure to brackish water. METTLER TOLEDO’s proprietary Intelligent Sensor Management (ISM) concept adds further benefits. ISM converts the conductivity measurement into a highly stable digital signal which is output to the transmitter. In addition, ISM's Plug and Measure feature means sensor installation is fast and easy.

The UniCond 2-E series is suitable for measuring conductivity in pure and ultrapure waters, pharmaceutical waters, make up water, and wastewater.


Wider rangeability with titanium and Monel™ sensors - ultrapure water to 50,000 µS/cm
Stainless steel sanitary Tri-Clamp™ sensors - 0.02 to 2,000 µS/cm total range with +/- 1% system accuracy easily meets pharmaceutical water requirements
Short description Digital sensor measures from ultrapure to brackish water.
Accuracy 0.01 cm-1 sensor: ± 1%0.1 cm-1 sensors: ± 1% for 0.02-5,000 µS/cm; ±3% for 5,000 - 50,000 µS/cm
Temperature sensor Pt 1000 RTD, IEC 60751, Class A, with NIST-traceable calibration
Temperature accuracy ± 0.1 °C at 25° C
Connector IP65, mates with 58 080 27X series cable
Features and Benefits

  • Extended conductivity measurement range – one sensor covers UPW to brackish water
  • 33% improved accuracy over analog sensors
  • Digital signal ensures high process reliability in harsh environments
  • No signal degradation over long cable lengths
  • Highly repeatable accuracy due to patent pending calibration system
  • Can be calibrated in-line as required by USP
  • Installation convenience with Plug and Measure
  • Identification, calibration and maintenance data stored in the sensor for easy traceability
  • Measuring circuit built into sensor body eliminates cable resistance and capacitance effects
  • NIST traceable resistances to cover ranges of measurement—conductivity and temperature
Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Conductivity Electrodes
Product Name UniCond 2-Electrode Conductivity Sensor
Conductivity Range 0.0200 to 50000 MicroSiemens/cm
Unlock Full Specs
to access all available technical data

Similar Products

Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details
Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable) - 6.0918.040 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0 to 300 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Conductivity sensor LFS1505 with integrated temperature sensor - LFS1K0.1505.6W.B.010-6 - Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 100 MicroSiemens/cm
View Details
TECHPRO II - TP1 - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details