Substrate material - PCB
Substrate size - 7.4 x 11 x 0.05 cm
WE material - Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 2.56
WE geometric area (cm2) - 0.054
MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells
IDE Band/Gap dimensions - NO
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Ion Selective Electrodes |
| Product Number | DRP-96X110-U4 |
| Product Name | 96X Screen-Printed Carbon Electrode |
| Maximum Diameter / Width | 0.1008 inch (2.56 mm) |