Metrohm USA, Inc. Silver micro electrode 30 µm AG.30

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 30 µm Disk material - Silver Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 30 µm Disk material - Silver Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver micro electrode 30 µm - AG.30 - Metrohm USA, Inc.
Riverview, FL, United States
Silver micro electrode 30 µm
AG.30
Silver micro electrode 30 µm AG.30
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 30 µm Disk material - Silver Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 30 µm
Disk material - Silver
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AG.30
Product Name Silver micro electrode 30 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Iron (II) phthalocyanine modified screen-printed electrode - DRP-110FEPH-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Thick Film Aluminium Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-AL10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Streptavidin modified Screen-Printed Carbon Electrode - DRP-110STR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrode modified with zinc oxide - DRP-110ZNO-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
View Details