Metrohm USA, Inc. Gold micro electrode 10 µm AU.10

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Gold Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Gold Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold micro electrode 10 µm - AU.10 - Metrohm USA, Inc.
Riverview, FL, United States
Gold micro electrode 10 µm
AU.10
Gold micro electrode 10 µm AU.10
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Gold Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 10 µm
Disk material - Gold
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AU.10
Product Name Gold micro electrode 10 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Glucose Sensor - DRP-GLU10-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Nickel Oxide modified Screen-Printed Carbon Electrode - DRP-110NI-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Silver Nanoparticles modified Dual Screen-Printed Carbon Electrode - DRP-X1110AGNP-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details