Metrohm USA, Inc. Laboratory Practice - Determination of hydrogen peroxide in milk DRP-PL8

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon/Prussian Blue AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon/Prussian Blue AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laboratory Practice - Determination of hydrogen peroxide in milk - DRP-PL8 - Metrohm USA, Inc.
Riverview, FL, United States
Laboratory Practice - Determination of hydrogen peroxide in milk
DRP-PL8
Laboratory Practice - Determination of hydrogen peroxide in milk DRP-PL8
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon/Prussian Blue AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Carbon/Prussian Blue
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-PL8
Product Name Laboratory Practice - Determination of hydrogen peroxide in milk
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Platinum micro electrode 10µm - PT.10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Screen-printed carbon electrodes modified with gold particles - DRP-110AUP-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Palladium micro electrode 300 µm - PD.300 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details