Metrohm USA, Inc. Screen-printed platinum electrode / Work in solution DRP-C550-U75

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum AUX material - Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum AUX material - Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screen-printed platinum electrode / Work in solution - DRP-C550-U75 - Metrohm USA, Inc.
Riverview, FL, United States
Screen-printed platinum electrode / Work in solution
DRP-C550-U75
Screen-printed platinum electrode / Work in solution DRP-C550-U75
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum AUX material - Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Platinum
AUX material - Platinum
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-C550-U75
Product Name Screen-printed platinum electrode / Work in solution
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Platinum micro electrode 200 µm - PT.200 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Core-shell Quantum Dots ZnS/CdSe modified Dual Screen-Printed Carbon Electrode - DRP-X1110CSQD-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Screen-Printed Silver Electrode (Aux.:C; Ref.:Ag) - DRP-C013-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.0630 inch (1.6 mm)
Membrane Ceramic
View Details