Metrohm USA, Inc. Prussian blue modified 8W screen-printed carbon electrode DRP-8W710-U20

Description
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Prussian blue/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95 WE geometric area (cm2) - 0.068 MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Prussian blue/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95 WE geometric area (cm2) - 0.068 MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Prussian blue modified 8W screen-printed carbon electrode - DRP-8W710-U20 - Metrohm USA, Inc.
Riverview, FL, United States
Prussian blue modified 8W screen-printed carbon electrode
DRP-8W710-U20
Prussian blue modified 8W screen-printed carbon electrode DRP-8W710-U20
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Prussian blue/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95 WE geometric area (cm2) - 0.068 MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes

Substrate material - Ceramic
Substrate size - 3.8 x 2 x 0.1 cm
WE material - Prussian blue/carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 2.95
WE geometric area (cm2) - 0.068
MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-8W710-U20
Product Name Prussian blue modified 8W screen-printed carbon electrode
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Platinum micro electrode 200 µm - PT.200 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Carbon Nanofibres modified Screen-Printed Carbon Electrode - DRP-110CNF-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details