Metrohm USA, Inc. Metrosep C Supp 1 - 250/4.0 6.1052.430

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 1–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–40 °C Standard temperature - 40 °C
Request a Quote Datasheet
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 1–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–40 °C Standard temperature - 40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metrosep C Supp 1 - 250/4.0 - 6.1052.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C Supp 1 - 250/4.0
6.1052.430
Metrosep C Supp 1 - 250/4.0 6.1052.430
Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 1–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–40 °C Standard temperature - 40 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with carboxyl groups
Particle size - 5 µm
Standard flow - 1.0 mL/min
Maximum pressure - 15 MPa
Maximum flow - 1.5 mL/min
pH range - 1–12
Column dimensions - 250 x 4.0 mm
Temperature range - 20–40 °C
Standard temperature - 40 °C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1052.430
Product Name Metrosep C Supp 1 - 250/4.0
pH Range 1 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Unitrode with Pt1000 - 6.0258.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 18 Guard/4.0 - 6.01033.500 - Metrohm USA, Inc.
Specs
pH Range 3 to 13 ph
View Details
Metrosep A Supp 16 - 100/2.0 - 6.1031.210 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2321 psi (1633 m H2O)
View Details
Metrosep A Supp 10 - 150/2.0 - 6.1020.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details