Metrohm USA, Inc. Metrosep C 4 - 150/2.0 6.1050.220

Description
Housing material - PEEK Carrier material - Silica gel with carboxyl groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 25 MPa Maximum flow - 1.1 mL/min pH range - 2–7 Column dimensions - 150 x 2.0 mm Temperature range - 20–60 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Silica gel with carboxyl groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 25 MPa Maximum flow - 1.1 mL/min pH range - 2–7 Column dimensions - 150 x 2.0 mm Temperature range - 20–60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 4 - 150/2.0 - 6.1050.220 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 4 - 150/2.0
6.1050.220
Metrosep C 4 - 150/2.0 6.1050.220
Housing material - PEEK Carrier material - Silica gel with carboxyl groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 25 MPa Maximum flow - 1.1 mL/min pH range - 2–7 Column dimensions - 150 x 2.0 mm Temperature range - 20–60 °C

Housing material - PEEK
Carrier material - Silica gel with carboxyl groups
Particle size - 5 µm
Standard flow - 0.2 mL/min
Maximum pressure - 25 MPa
Maximum flow - 1.1 mL/min
pH range - 2–7
Column dimensions - 150 x 2.0 mm
Temperature range - 20–60 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1050.220
Product Name Metrosep C 4 - 150/2.0
pH Range 2 to 7 ph
Unlock Full Specs
to access all available technical data

Similar Products

dSolvotrode - 6.00203.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C PCC 1 HC/4.0 - 6.1010.310 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep A Supp 10 - 150/2.0 - 6.1020.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
914 pH/Conductometer, laboratory version - 2.914.0220 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details