Metrohm USA, Inc. LL ISE reference electrode 6.0750.100

Description
SGJ sleeve - Flexible SGJ sleeve Reference resistance (kΩ) with reference to 3 mol/L KCl - <40 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm socket B Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L (thickened) Bridge electrolyte type - c(KCl) = 3 mol/L Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 3...30
Request a Quote Datasheet
Description
SGJ sleeve - Flexible SGJ sleeve Reference resistance (kΩ) with reference to 3 mol/L KCl - <40 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm socket B Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L (thickened) Bridge electrolyte type - c(KCl) = 3 mol/L Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 3...30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LL ISE reference electrode - 6.0750.100 - Metrohm USA, Inc.
Riverview, FL, United States
LL ISE reference electrode
6.0750.100
LL ISE reference electrode 6.0750.100
SGJ sleeve - Flexible SGJ sleeve Reference resistance (kΩ) with reference to 3 mol/L KCl - <40 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm socket B Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L (thickened) Bridge electrolyte type - c(KCl) = 3 mol/L Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 3...30

SGJ sleeve - Flexible SGJ sleeve
Reference resistance (kΩ) with reference to 3 mol/L KCl - <40
Shaft material - Glass
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 1
Electrode plug-in head - Metrohm socket B
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L (thickened)
Bridge electrolyte type - c(KCl) = 3 mol/L
Reference system - Ag wire/AgCl
Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 3...30

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0750.100
Product Name LL ISE reference electrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 4 - 50/4.0 - 6.1050.450 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
dAg ring electrode with Ag2S coating - 6.00402.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep RP 2 Guard/3.5 - 6.1011.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
View Details
Micro Ag Titrode - 6.0433.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details