Metrohm USA, Inc. Profitrode (length 17.8 cm) 6.0255.110

Description
Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 170 SGJ sleeve - Flexible SGJ sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane glass type - U Membrane resistance - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system Resistance (kOhm) - 5
Request a Quote
Description
Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 170 SGJ sleeve - Flexible SGJ sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane glass type - U Membrane resistance - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system Resistance (kOhm) - 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profitrode (length 17.8 cm) - 6.0255.110 - Metrohm USA, Inc.
Riverview, FL, United States
Profitrode (length 17.8 cm)
6.0255.110
Profitrode (length 17.8 cm) 6.0255.110
Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 170 SGJ sleeve - Flexible SGJ sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane glass type - U Membrane resistance - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system Resistance (kOhm) - 5

Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 100
pH range - 0...14
Max. installation length (mm) - 170
SGJ sleeve - Flexible SGJ sleeve
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 30
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Cylinder
Membrane glass type - U
Membrane resistance - 150 ... 500
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5...100
Reference system - LL system
Resistance (kOhm) - 5

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0255.110
Product Name Profitrode (length 17.8 cm)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 4 S-Guard - 50/4.0 - 6.1050.530 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Syntrode with plug-in head S (length 58.0 cm) - 6.00249.540 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep A Supp 4 Guard/4.0 - 6.01021.500 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
View Details
Metrosep A Supp 5 S-Guard/2.0 - 6.1006.610 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details