Metrohm USA, Inc. Metrosep A Supp 19 - 250/4.0 6.01034.430

Description
Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage - In eluent at 4 to 30 °C Capacity - 234 µmol (Cl-) Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.7 mL/min Maximum pressure - 25 MPa Maximum flow - 1.0 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote
Description
Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage - In eluent at 4 to 30 °C Capacity - 234 µmol (Cl-) Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.7 mL/min Maximum pressure - 25 MPa Maximum flow - 1.0 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 19 - 250/4.0 - 6.01034.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 19 - 250/4.0
6.01034.430
Metrosep A Supp 19 - 250/4.0 6.01034.430
Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage - In eluent at 4 to 30 °C Capacity - 234 µmol (Cl-) Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.7 mL/min Maximum pressure - 25 MPa Maximum flow - 1.0 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C

Organic Modifier -

0–100% methanol, acetone or acetonitrile


StandardEluent -

Carbonate eluent (standard eluent)

Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L
Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L


Storage -

In eluent at 4 to 30 °C


Capacity -

234 µmol (Cl-)


Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm (mono dispersive)
Standard flow - 0.7 mL/min
Maximum pressure - 25 MPa
Maximum flow - 1.0 mL/min
pH range - 0–14
Column dimensions - 250 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01034.430
Product Name Metrosep A Supp 19 - 250/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Micro electrode (length 17.8 cm) - 6.0234.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 6.61 inch (168 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A PCC 2/4.0 - 6.1006.330 - Metrohm USA, Inc.
Specs
pH Range 2 to 13 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Generator electrode without diaphragm - 6.0345.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.9449 inch (24 mm)
Length 4.25 inch (108 mm)
pH Range 0.0 to 14 ph
View Details
Double Pt-wire electrode for coulometry - 6.0341.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3445 inch (8.75 mm)
Length 3.98 inch (101 mm)
pH Range 0.0 to 14 ph
View Details