Metrohm USA, Inc. Metrosep C 3 - 150/4.0 6.1010.420

Description
ApplicationRange - Applications Li +, Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ , Mn2+, Co2+, Ni2+ , Zn2+ Organic amines Low limits of detection Matrix with high pH Organic Modifier - 0 - 50% acetonitrile, 0 - 30% acetone, no methanol Regeneration - Add 30% acetonitrile to the standard eluent StandardEluent - Nitric acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L (column temperature 40 °C) Nitric acid eluent modified Nitric acid (c = 1 mol/L): 2.5 mmol/L; 5 mL/2 L (column temperature 40 °C) Storage - For 1 - 3 days in the eluent; in ultrapure water for longer storage. Recommended temperature: 4 - 8 °C. Capacity - 18 µmol (K+) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 2–12 Column dimensions - 150 x 4.0 mm Temperature range - 20–40 °C
Request a Quote
Description
ApplicationRange - Applications Li +, Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ , Mn2+, Co2+, Ni2+ , Zn2+ Organic amines Low limits of detection Matrix with high pH Organic Modifier - 0 - 50% acetonitrile, 0 - 30% acetone, no methanol Regeneration - Add 30% acetonitrile to the standard eluent StandardEluent - Nitric acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L (column temperature 40 °C) Nitric acid eluent modified Nitric acid (c = 1 mol/L): 2.5 mmol/L; 5 mL/2 L (column temperature 40 °C) Storage - For 1 - 3 days in the eluent; in ultrapure water for longer storage. Recommended temperature: 4 - 8 °C. Capacity - 18 µmol (K+) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 2–12 Column dimensions - 150 x 4.0 mm Temperature range - 20–40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 3 - 150/4.0 - 6.1010.420 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 3 - 150/4.0
6.1010.420
Metrosep C 3 - 150/4.0 6.1010.420
ApplicationRange - Applications Li +, Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ , Mn2+, Co2+, Ni2+ , Zn2+ Organic amines Low limits of detection Matrix with high pH Organic Modifier - 0 - 50% acetonitrile, 0 - 30% acetone, no methanol Regeneration - Add 30% acetonitrile to the standard eluent StandardEluent - Nitric acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L (column temperature 40 °C) Nitric acid eluent modified Nitric acid (c = 1 mol/L): 2.5 mmol/L; 5 mL/2 L (column temperature 40 °C) Storage - For 1 - 3 days in the eluent; in ultrapure water for longer storage. Recommended temperature: 4 - 8 °C. Capacity - 18 µmol (K+) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 2–12 Column dimensions - 150 x 4.0 mm Temperature range - 20–40 °C

ApplicationRange -

Applications

  • Li +, Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ , Mn2+, Co2+, Ni2+ , Zn2+
  • Organic amines
  • Low limits of detection
  • Matrix with high pH

Organic Modifier -

0 - 50% acetonitrile,
0 - 30% acetone, no methanol


Regeneration - Add 30% acetonitrile to the standard eluent
StandardEluent -

Nitric acid eluent (standard eluent)

Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L
(column temperature 40 °C)
Nitric acid eluent modified

Nitric acid (c = 1 mol/L): 2.5 mmol/L; 5 mL/2 L
(column temperature 40 °C)


Storage -

For 1 - 3 days in the eluent; in ultrapure water for longer storage. Recommended temperature: 4 - 8 °C.


Capacity -

18 µmol (K+)


Housing material - PEEK
Carrier material - Polyvinyl alcohol with carboxyl groups
Particle size - 5 µm
Standard flow - 1.0 mL/min
Maximum pressure - 15 MPa
Maximum flow - 1.5 mL/min
pH range - 2–12
Column dimensions - 150 x 4.0 mm
Temperature range - 20–40 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1010.420
Product Name Metrosep C 3 - 150/4.0
pH Range 2 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Separate pH glass electrode - 6.0150.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.59 inch (142 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 5 Guard/4.0 - 6.1006.500 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details
Separate Ag ring electrode - 6.00350.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Syntrode with Pt1000 (length 36.8 cm) - 6.0248.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 11.34 inch (288 mm)
pH Range 0.0 to 14 ph
View Details