SGJ sleeve - Flexible SGJ sleeve
Shaft material - PEEK
Measuring range (theoretical) - 0.015 ... 250
Measuring unit - mS/cm
Temperature range, long-term (°C) - 0 ... 70
Temperature range, short-term (°C) - 0 ... 70
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 30
Electrode plug-in head - Fixed cable, plug N
Temperature sensor - Pt1000
Type - 4-wire, Pt
Cell constant, guide value (1/cm) - 0.5
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | 6.00923.080 |
| Product Name | Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable, 0.65 m) |
| Conductivity Range | 0.0150 to 250 MicroSiemens/cm |