Metrix Vibration Digital Multimeter, Bench, 10A, 1Kv; No. Of Digits Metrix MX5006

Description
DIGITAL MULTIMETER, BENCH, 10A, 1KV; No. of Digits:3.75; DMM Connectivity:-; Current Measure AC Max:10A; Voltage Measure AC Max:1kV; Resistance Measure Max:60Mohm; Product Range:-; Current Measure DC Max:10A; Voltage Measure DC
Datasheet
Description
DIGITAL MULTIMETER, BENCH, 10A, 1KV; No. of Digits:3.75; DMM Connectivity:-; Current Measure AC Max:10A; Voltage Measure AC Max:1kV; Resistance Measure Max:60Mohm; Product Range:-; Current Measure DC Max:10A; Voltage Measure DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Bench, 10A, 1Kv; No. Of Digits Metrix - 78AC6235 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Bench, 10A, 1Kv; No. Of Digits Metrix
78AC6235
Digital Multimeter, Bench, 10A, 1Kv; No. Of Digits Metrix 78AC6235
DIGITAL MULTIMETER, BENCH, 10A, 1KV; No. of Digits:3.75; DMM Connectivity:-; Current Measure AC Max:10A; Voltage Measure AC Max:1kV; Resistance Measure Max:60Mohm; Product Range:-; Current Measure DC Max:10A; Voltage Measure DC

DIGITAL MULTIMETER, BENCH, 10A, 1KV; No. of Digits:3.75; DMM Connectivity:-; Current Measure AC Max:10A; Voltage Measure AC Max:1kV; Resistance Measure Max:60Mohm; Product Range:-; Current Measure DC Max:10A; Voltage Measure DC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 78AC6235
Product Name Digital Multimeter, Bench, 10A, 1Kv; No. Of Digits Metrix
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details