Greenlee Textron, Inc. Clamp Meter CMP-200-C

Description
DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED 10 TO 1000 HZ FREQUENCY RANGE 2.17 INCH JAW OPENING 499.9/2000 AMPERE AC CURRENT RANGE 499.9/2000 AMPERE DC CURRENT RANGE 499.9/600 V AC VOLTAGE RANGE 499.9/600 V DC VOLTAGE RANGE
Datasheet
Description
DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED 10 TO 1000 HZ FREQUENCY RANGE 2.17 INCH JAW OPENING 499.9/2000 AMPERE AC CURRENT RANGE 499.9/2000 AMPERE DC CURRENT RANGE 499.9/600 V AC VOLTAGE RANGE 499.9/600 V DC VOLTAGE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CMP-200-C - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Meter
CMP-200-C
Clamp Meter CMP-200-C
DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED 10 TO 1000 HZ FREQUENCY RANGE 2.17 INCH JAW OPENING 499.9/2000 AMPERE AC CURRENT RANGE 499.9/2000 AMPERE DC CURRENT RANGE 499.9/600 V AC VOLTAGE RANGE 499.9/600 V DC VOLTAGE RANGE
  • DIGITAL TYPE
  • TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION
  • AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED
  • 10 TO 1000 HZ FREQUENCY RANGE
  • 2.17 INCH JAW OPENING
  • 499.9/2000 AMPERE AC CURRENT RANGE
  • 499.9/2000 AMPERE DC CURRENT RANGE
  • 499.9/600 V AC VOLTAGE RANGE
  • 499.9/600 V DC VOLTAGE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Voltmeters
Product Number CMP-200-C
Product Name Clamp Meter
Form Factor Clamp Meter
Measurement Type AC / DC
Display Digits 4 Digits
Unlock Full Specs
to access all available technical data