Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CLAMP METERS
METRIX VIBRATION
MX0355Z -- CLAMP METERS
Metrix Vibration
Clamp Meters
MX0355Z
Description
Metrix MX0355Z Clamp Meter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Metrix MX0355Z Clamp Meter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
3467406
Clamp Meters
3467406
Metrix MX0355Z Clamp Meter
Metrix MX0355Z Clamp Meter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Clamp Meters
Product Number
3467406
Product Name
Clamp Meters
Measurement Type
AC; DC
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Clamp Meters
1233252
Specs
Measurement Type
AC; DC; AC / DC
Standards and Certifications
RoHS
Resistance
40000 kohms
View Details
PCE Instruments / PCE Americas Inc.
Clamp Meter
PCE-DC3
Specs
Measurement Type
AC / DC
Options & Features
Battery powered
Standards and Certifications
CAT III Safety Protection
View Details
Uni-Trend US
UT216B 600A True RMS Digital Clamp Meter - High Frequency Model
UT216B
Specs
Standards and Certifications
RoHS
View Details
Yokogawa Corporation of America
Mini Clamp-on Tester (200A)
CL120
Specs
Measurement Type
AC / DC
AC Current
200 amps
View Details