Rayfine Specialty Lighting Co., Ltd. RLED-80C-2728 RLED-80C-2728

Description
Medical lighting Features: Excellent transiting heat from LED chip operation under 6A High luminous output No UV Light emitting area is small, power per unit area of up to 5W/mm² Three color and four-color mélange effect is superior to similar products on the light. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Notes: Specifications are subject to change without notice Under the stipulated Characteristics parameters above, the life span of the LED is more than 50,000hours The data on this specification is for reference only and the actual data is in accordance with the acknowledgment Precautions for ESDSTATIC SHIELD Electricity and surge damages the LED. It is recommended to use a wrist band or anti-electrostatic glove when handling the LED. All devices, equipment and machinery must be properly grounded
Description
Medical lighting Features: Excellent transiting heat from LED chip operation under 6A High luminous output No UV Light emitting area is small, power per unit area of up to 5W/mm² Three color and four-color mélange effect is superior to similar products on the light. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Notes: Specifications are subject to change without notice Under the stipulated Characteristics parameters above, the life span of the LED is more than 50,000hours The data on this specification is for reference only and the actual data is in accordance with the acknowledgment Precautions for ESDSTATIC SHIELD Electricity and surge damages the LED. It is recommended to use a wrist band or anti-electrostatic glove when handling the LED. All devices, equipment and machinery must be properly grounded

Suppliers

Company
Product
Description
Supplier Links
RLED-80C-2728 RLED-80C-2728
Medical lighting Features: Excellent transiting heat from LED chip operation under 6A High luminous output No UV Light emitting area is small, power per unit area of up to 5W/mm² Three color and four-color mélange effect is superior to similar products on the light. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Notes: Specifications are subject to change without notice Under the stipulated Characteristics parameters above, the life span of the LED is more than 50,000hours The data on this specification is for reference only and the actual data is in accordance with the acknowledgment Precautions for ESDSTATIC SHIELD Electricity and surge damages the LED. It is recommended to use a wrist band or anti-electrostatic glove when handling the LED. All devices, equipment and machinery must be properly grounded

Medical lighting

Features:

  • Excellent transiting heat from LED chip operation under 6A
  • High luminous output
  • No UV
  • Light emitting area is small, power per unit area of up to 5W/mm²
  • Three color and four-color mélange effect is superior to similar products on the light.

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Notes:

  • Specifications are subject to change without notice
  • Under the stipulated Characteristics parameters above, the life span of the LED is more than 50,000hours
  • The data on this specification is for reference only and the actual data is in accordance with the acknowledgment
  • Precautions for ESDSTATIC SHIELD Electricity and surge damages the LED. It is recommended to use a wrist band or anti-electrostatic glove when handling the LED. All devices, equipment and machinery must be properly grounded
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RLED-80C-2728
Product Name RLED-80C-2728
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Dental light module - RFDL-0202 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Voltage 12 volts
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details