Rayfine Specialty Lighting Co., Ltd. ICG-NIR Light Module with white+785nm laser RFFM-1723C

Description
ICG-NIR Light Module with white+785nm laser Application and features for ICG-NIR Fluorescence FOI Module as below: ICG-NIR fluorescence imaging Normal endoscope lighting Aspheric glass lens, higher flux output RS232 control system Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key feature for ICG-NIR light module: White light+785nm laser light, aspheric glass lens, excellent heat dissipation, compact structure. Typical applications: ICG-NIR fluorescence imagine, white light lighting. Key parameter for ICG-NIR fluorescence FOI module as below: Light source: White light + 785nm laser Peak wavelength:785nm Light source White light: Ra>90 White light CCT=5700±500K Luminous flux of white light 2300lm Luminous flux of white light for F5mm light guide: 2600lm (NA=0.62) Output power of 785nm laser=3500mW Back focus length 23.6mm Input voltage: DC12V for LED white light. Input power:90W including driver. Dimming of white light: Min:10%; Max:100%; By RS232 condition. Dimming of laser: Min:0; Max:100%; By RS232 condition Net weight:1460g+240g (light engine driver board)
Description
ICG-NIR Light Module with white+785nm laser Application and features for ICG-NIR Fluorescence FOI Module as below: ICG-NIR fluorescence imaging Normal endoscope lighting Aspheric glass lens, higher flux output RS232 control system Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key feature for ICG-NIR light module: White light+785nm laser light, aspheric glass lens, excellent heat dissipation, compact structure. Typical applications: ICG-NIR fluorescence imagine, white light lighting. Key parameter for ICG-NIR fluorescence FOI module as below: Light source: White light + 785nm laser Peak wavelength:785nm Light source White light: Ra>90 White light CCT=5700±500K Luminous flux of white light 2300lm Luminous flux of white light for F5mm light guide: 2600lm (NA=0.62) Output power of 785nm laser=3500mW Back focus length 23.6mm Input voltage: DC12V for LED white light. Input power:90W including driver. Dimming of white light: Min:10%; Max:100%; By RS232 condition. Dimming of laser: Min:0; Max:100%; By RS232 condition Net weight:1460g+240g (light engine driver board)

Suppliers

Company
Product
Description
Supplier Links
ICG-NIR Light Module with white+785nm laser - RFFM-1723C - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
ICG-NIR Light Module with white+785nm laser
RFFM-1723C
ICG-NIR Light Module with white+785nm laser RFFM-1723C
ICG-NIR Light Module with white+785nm laser Application and features for ICG-NIR Fluorescence FOI Module as below: ICG-NIR fluorescence imaging Normal endoscope lighting Aspheric glass lens, higher flux output RS232 control system Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key feature for ICG-NIR light module: White light+785nm laser light, aspheric glass lens, excellent heat dissipation, compact structure. Typical applications: ICG-NIR fluorescence imagine, white light lighting. Key parameter for ICG-NIR fluorescence FOI module as below: Light source: White light + 785nm laser Peak wavelength:785nm Light source White light: Ra>90 White light CCT=5700±500K Luminous flux of white light 2300lm Luminous flux of white light for F5mm light guide: 2600lm (NA=0.62) Output power of 785nm laser=3500mW Back focus length 23.6mm Input voltage: DC12V for LED white light. Input power:90W including driver. Dimming of white light: Min:10%; Max:100%; By RS232 condition. Dimming of laser: Min:0; Max:100%; By RS232 condition Net weight:1460g+240g (light engine driver board)

ICG-NIR Light Module with white+785nm laser

Application and features for ICG-NIR Fluorescence FOI Module as below:

  • ICG-NIR fluorescence imaging
  • Normal endoscope lighting
  • Aspheric glass lens, higher flux output
  • RS232 control system

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Key feature for ICG-NIR light module: White light+785nm laser light, aspheric glass lens, excellent heat dissipation, compact structure.

Typical applications: ICG-NIR fluorescence imagine, white light lighting.

Key parameter for ICG-NIR fluorescence FOI module as below:

  • Light source: White light + 785nm laser
  • Peak wavelength:785nm
  • Light source White light: Ra>90
  • White light CCT=5700±500K
  • Luminous flux of white light 2300lm
  • Luminous flux of white light for F5mm light guide: 2600lm (NA=0.62)
  • Output power of 785nm laser=3500mW
  • Back focus length 23.6mm
  • Input voltage: DC12V for LED white light.
  • Input power:90W including driver.
  • Dimming of white light: Min:10%; Max:100%; By RS232 condition.
  • Dimming of laser: Min:0; Max:100%; By RS232 condition
  • Net weight:1460g+240g (light engine driver board)
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-1723C
Product Name ICG-NIR Light Module with white+785nm laser
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Light module with biggest output - RFFM-1519 & RFFM-1520 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details