Rayfine Specialty Lighting Co., Ltd. Portable light source RFFM-1818

Description
ENT portable light source Application: Portable with rechargeable Li-ion battery; Gastrointestinal endoscope, urinary endoscope ENT endoscope, pet endoscope. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for ENT portable light source as below: Ra>90 CCT=5500±500K Back focus length 6.5mm Output luminous flux 210lm Power consumption 5W Blue/Green ratio: 133% Red/Green ratio: 83% IR cut-off performance: 2.7mW/lm Spot size of focal plane: f6.2mm Duration:3 hours Dimming: Stepless dimming Net weight: 150g including Li-ion battery
Description
ENT portable light source Application: Portable with rechargeable Li-ion battery; Gastrointestinal endoscope, urinary endoscope ENT endoscope, pet endoscope. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for ENT portable light source as below: Ra>90 CCT=5500±500K Back focus length 6.5mm Output luminous flux 210lm Power consumption 5W Blue/Green ratio: 133% Red/Green ratio: 83% IR cut-off performance: 2.7mW/lm Spot size of focal plane: f6.2mm Duration:3 hours Dimming: Stepless dimming Net weight: 150g including Li-ion battery

Suppliers

Company
Product
Description
Supplier Links
Portable light source - RFFM-1818 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
Portable light source
RFFM-1818
Portable light source RFFM-1818
ENT portable light source Application: Portable with rechargeable Li-ion battery; Gastrointestinal endoscope, urinary endoscope ENT endoscope, pet endoscope. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for ENT portable light source as below: Ra>90 CCT=5500±500K Back focus length 6.5mm Output luminous flux 210lm Power consumption 5W Blue/Green ratio: 133% Red/Green ratio: 83% IR cut-off performance: 2.7mW/lm Spot size of focal plane: f6.2mm Duration:3 hours Dimming: Stepless dimming Net weight: 150g including Li-ion battery

ENT portable light source

Application: Portable with rechargeable Li-ion battery; Gastrointestinal endoscope, urinary endoscope ENT endoscope, pet endoscope.

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Key parameter for ENT portable light source as below:

  • Ra>90
  • CCT=5500±500K
  • Back focus length 6.5mm
  • Output luminous flux 210lm
  • Power consumption 5W
  • Blue/Green ratio: 133%
  • Red/Green ratio: 83%
  • IR cut-off performance: 2.7mW/lm
  • Spot size of focal plane: f6.2mm
  • Duration:3 hours
  • Dimming: Stepless dimming
  • Net weight: 150g including Li-ion battery
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-1818
Product Name Portable light source
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
NBI light module with white +415nm+540nm+630nm - RFFM-16A1 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
LED Light for Inline Sight Glasses - LumiFlo® - LJ Star
Specs
Light Source Light Emitting Diode
Voltage 24 volts
View Details