Rayfine Specialty Lighting Co., Ltd. White light module with high light output and plastic housing RFFM-1121P

Description
Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Gastrointestinal endoscope light source Ra=90 CCT=5700±500K Back focus length 23.6mm 2200lm output out of module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements) Net weight:385g+289g (light engine + driver case)
Description
Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Gastrointestinal endoscope light source Ra=90 CCT=5700±500K Back focus length 23.6mm 2200lm output out of module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements) Net weight:385g+289g (light engine + driver case)

Suppliers

Company
Product
Description
Supplier Links
White light module with high light output and plastic housing - RFFM-1121P - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
White light module with high light output and plastic housing
RFFM-1121P
White light module with high light output and plastic housing RFFM-1121P
Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Gastrointestinal endoscope light source Ra=90 CCT=5700±500K Back focus length 23.6mm 2200lm output out of module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements) Net weight:385g+289g (light engine + driver case)

Gastrointestinal endoscope light source

Key feature for gastrointestinal endoscope light source: High brightness.

    Features for Gastrointestinal endoscope light source:
    • With aspheric glass lens, much higher flux output
    • With driver, comply with EMC requirements
    • With Teflon wire, withstand 200°C
    Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.Rayfine focus on best optical solution for medical lighting application. Major line as below:
    • White light module for endoscope
    • NBI light module for endoscope
    • ICG-NIR+white light module
    • ICG-NIR+NBI+white light module
    • Dental lamp
    • Dental light module
    • Surgical microscope light module
    • UV light module for medical application
    • Light source
    Key parameter for Gastrointestinal endoscope light source
    • Ra=90
    • CCT=5700±500K
    • Back focus length 23.6mm
    • 2200lm output out of module
    • 1050lm Luminous flux out of fiber
    • Input voltage: DC12V (To be customized as per customer requirements)
    • Power consumption:50W
    • Blue/Green ratio:119%
    • Red/Green ratio:44%
    • IR cut-off performance:3.5mW/lm
    • PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements)
    • Net weight:385g+289g (light engine + driver case)
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-1121P
Product Name White light module with high light output and plastic housing
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRW4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NBI light module with white + 415nm light - RFFM-1009 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5000 to 6000 K
View Details
 - MAXlite-75 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details