30V 5.8A 1.4W 20mΩ@10V,5A 1.2V@250uA N Channel SOT-23-3L MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO3400A |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| VGS(off) | 1.2 volts |