Conax Technologies 2-Wire Programmable Head Mount T/C Transmitter 5334A

Description
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value Application: Linearized temperature measurement for TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Programmable within seconds to measure temperatures within all standard sensor ranges. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data. Mounting / Installation: DIN Form B sensor head compatible Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Request a Quote
Description
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value Application: Linearized temperature measurement for TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Programmable within seconds to measure temperatures within all standard sensor ranges. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data. Mounting / Installation: DIN Form B sensor head compatible Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5334A is a 2-wire programmable transmitter designed for linearized temperature measurement with thermocouple sensors or amplification of bipolar mV signals to a 4...20 mA output. It features 1.5 kVAC galvanic isolation, built-in cold junction compensation with < ±1.0°C accuracy, and programmable sensor error detection per NAMUR NE43. The device operates on 7.2 to 35 VDC, has a response time of 1 to 60 seconds, and outputs a 16-bit signal with a 4...20 mA range. It mounts as a DIN Form B sensor head with dimensions of Ø 44 x 20.2 mm and weighs 50 g. The enclosure provides IP68 protection, and it meets EMC compliance to EN 61326-1 and marine certification under Det Norske Veritas Standard for Certification No. 2.4.

Datasheet Summary
Powered by GS/AI

The 5334A is a 2-wire programmable transmitter designed for linearized temperature measurement with thermocouple sensors or amplification of bipolar mV signals to a 4...20 mA output. It features 1.5 kVAC galvanic isolation, built-in cold junction compensation with < ±1.0°C accuracy, and programmable sensor error detection per NAMUR NE43. The device operates on 7.2 to 35 VDC, has a response time of 1 to 60 seconds, and outputs a 16-bit signal with a 4...20 mA range. It mounts as a DIN Form B sensor head with dimensions of Ø 44 x 20.2 mm and weighs 50 g. The enclosure provides IP68 protection, and it meets EMC compliance to EN 61326-1 and marine certification under Det Norske Veritas Standard for Certification No. 2.4.

Suppliers

Company
Product
Description
Supplier Links
2-Wire Programmable Head Mount T/C Transmitter - 5334A - Conax Technologies
Buffalo, NY, United States
2-Wire Programmable Head Mount T/C Transmitter
5334A
2-Wire Programmable Head Mount T/C Transmitter 5334A
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value Application: Linearized temperature measurement for TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Programmable within seconds to measure temperatures within all standard sensor ranges. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data. Mounting / Installation: DIN Form B sensor head compatible Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
  • TC or mV Input
  • Extremely High Measurement Accuracy
  • 1.5 kVAC Galvanic Isolation
  • Programmable Sensor Error Value

Application:

  • Linearized temperature measurement for TC sensor.
  • Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function.

Technical Characteristics:

  • Programmable within seconds to measure temperatures within all standard sensor ranges.
  • Cold junction compensation (CJC) with a built-in temperature sensor.
  • Continuous check of vital stored data.

Mounting / Installation:

  • DIN Form B sensor head compatible
  • Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Transmitters
Product Number 5334A
Product Name 2-Wire Programmable Head Mount T/C Transmitter
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
View Details
2-Wire Programmable Head Mount HART® Protocol Universal Transmitter - 5335A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Head Mount T/C Transmitter (ATEX) - 5334B - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details