Mersen Modulostar® CMC10 Z1062691

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection, metering Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection, metering Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CMC10 - Z1062691 - Mersen
Newburyport, MA, USA
Modulostar® CMC10
Z1062691
Modulostar® CMC10 Z1062691
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection, metering Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Modular design
  • Compact design for space saving
  • DIN rail mounting
  • Degree of protection: IP20
  • Finger safe
  • Easy access to the fuse
  • Lockable without accessory
  • Sealable in closed & open position
  • Optional visual blown fuse indicator
  • Multi-pole assembly kit available
  • Plastic material UL94V2 mini
  • Plastic material R22HL2 for railway application
  • Flame retardant materials with glow wire flammability index to 960°C
  • Schock and vibration tested for marine and railway applications

Applications

  • All circuits up to 690V for protection of motors, transformers,
  • low voltage distribution, control circuits, drive protection, metering
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number Z1062691
Product Name Modulostar® CMC10
Standard Fuse Size Accomodated Other; (10x38)
Normal Operating Current 32 amps
Rated Operating Voltage 690 volts
Mounting DIN rail acc. EN 60715
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-114A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 2375266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fuse Holder - 4704355 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 to 60 amps
View Details
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers