Mersen Compact fuse holders CCR X233723

Description
The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Single pole + neutral conductor in one single module Finger safe Degree of protection: IP20 DIN rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street lighting connection boxes - street christmas light connecting boxes - swimming pool connecting boxes
Datasheet
Description
The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Single pole + neutral conductor in one single module Finger safe Degree of protection: IP20 DIN rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street lighting connection boxes - street christmas light connecting boxes - swimming pool connecting boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact fuse holders CCR - X233723 - Mersen
Newburyport, MA, USA
Compact fuse holders CCR
X233723
Compact fuse holders CCR X233723
The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Single pole + neutral conductor in one single module Finger safe Degree of protection: IP20 DIN rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street lighting connection boxes - street christmas light connecting boxes - swimming pool connecting boxes

The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material.
Features

  • Very compact design for small space applications
  • Single pole + neutral conductor in one single module
  • Finger safe
  • Degree of protection: IP20
  • DIN rail mounting
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 500VAC for protection of motors,
  • transformers, low voltage distribution, control circuits
  • Non-load operation
  • Special applications where small room is available:
  • - street lighting connection boxes
  • - street christmas light connecting boxes
  • - swimming pool connecting boxes
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number X233723
Product Name Compact fuse holders CCR
Standard Fuse Size Accomodated Other; (10x38)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-28A Shocksafe -  - VICFUSE
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; CSA
View Details
Street Lighting Fuse Boxes - CS0568-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holder - 10000728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details