Product Description. Mersen ATM fast acting midget fuses are 10.3 x 38 mm and operate at an impressive 600 V ac and DC. The ATM fuses are able to withstand high inrush currents and tough duty cycles. These fuses are ideal for many applications due to their high-voltage capacity.
Features and Benefits . Extended ratings for special protection of capacitors and circuits with high inrush currents . 600 V dc . Can be used with ultrasafe fuse holders. Fast Acting
Current Rating = 6A
Voltage Rating = 600V ac/dc
Fuse Speed = F
Fuse Size = 10 x 38mm
Diameter = 10.5mm
Overall Length = 38.1mm
Body Material = GMG
Size Designation = Midget
UL Class = UL 248-14
Series = ATM
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 9144354 |
Fuse Type | Midget |