Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements.
Current Rating = 1A
Voltage Rating = 250V
Fuse Speed = FF
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Ceramic
High Rupture Capacity = Yes
Breaking Capacity at Maximum Voltage Rating = 30 kA
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 1886596 |
Fuse Material | Ceramic; Ceramic |