HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection
Striker for micro-contact actuation. Threaded fixing studs. Breaking capacity 200kA at 660Vac. Complies with VDE636-23 and IEC269-4
Fuse Standard = DIN 43653, NF EN 60269-1, NF EN 60269-4
Fuse Size = 32
Current Rating = 400A
Voltage Rating = 700V
Fuse Speed = FF
High Rupture Capacity = Yes
Body Height = 65.5mm
Body Width = 50.6mm
Body Length = 60mm
Application Category = aR
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 3042136 |
Rated Voltage | 700 volts |