Mersen Ferrule fuse-links 10x38 gG 400 to 690VAC E213099

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Full range protection Visual indication of fuse operation Safest and most reliable protection system Applications gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.
Request a Quote Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Full range protection Visual indication of fuse operation Safest and most reliable protection system Applications gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 10x38 gG 400 to 690VAC - E213099 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 10x38 gG 400 to 690VAC
E213099
Ferrule fuse-links 10x38 gG 400 to 690VAC E213099
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Full range protection Visual indication of fuse operation Safest and most reliable protection system Applications gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Full range protection
  • Visual indication of fuse operation
  • Safest and most reliable protection system

Applications

  • gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.
Supplier's Site Datasheet
Cartridge Fuses - 2303480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
2303480
Cartridge Fuses 2303480
Mersen E213099 / FR10GG50V25

Mersen E213099 / FR10GG50V25

Supplier's Site
Hrc Fuse, Class Gg, 500 V, 25 A, Midget Rohs Compliant Mersen/ferraz Shawmut - 08WX5650 - Newark, An Avnet Company
Chicago, IL, United States
Hrc Fuse, Class Gg, 500 V, 25 A, Midget Rohs Compliant Mersen/ferraz Shawmut
08WX5650
Hrc Fuse, Class Gg, 500 V, 25 A, Midget Rohs Compliant Mersen/ferraz Shawmut 08WX5650
HRC Fuse, Class gG, 500 V, 25 A, Midget RoHS Compliant: Yes

HRC Fuse, Class gG, 500 V, 25 A, Midget RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mersen RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number E213099 2303480 08WX5650
Product Name Ferrule fuse-links 10x38 gG 400 to 690VAC Cartridge Fuses Hrc Fuse, Class Gg, 500 V, 25 A, Midget Rohs Compliant Mersen/ferraz Shawmut
Fuse Material Ceramic Ceramic; Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC RoHS RoHS
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers