Mersen Offset Tag fuse-links gG 415VAC/250VDC B1019177

Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)
Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)

Suppliers

Company
Product
Description
Supplier Links
Offset Tag fuse-links gG 415VAC/250VDC - B1019177 - Mersen
Newburyport, MA, USA
Offset Tag fuse-links gG 415VAC/250VDC
B1019177
Offset Tag fuse-links gG 415VAC/250VDC B1019177
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” protection (gG type)

The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” protection (gG type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors.
Features

  • Excellent current limitation for all overloads

Applications

  • These fuses are designed for : “General purpose use” protection (gG type)
Supplier's Site

Technical Specifications

  Mersen
Product Category Fuses
Product Number B1019177
Product Name Offset Tag fuse-links gG 415VAC/250VDC
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 8 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details