Meritek Electronics Corporation Circuit Protection - PTC Resettable Fuses MPTR60V160

Description
Win Source Part Number: 1350450-MPTR60V160 Category: Circuit Protection - PTC Resettable Fuses Series: MPTR Type: Polymeric Package: Bulk Size / Dimension: 0.642" Dia x 0.122" T (16.30mm x 3.10mm) Height - Seated (Max): 0.839" (21.30mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Trip (It): 3.2 A Time to Trip: 11.4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Meritek Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.6 A Resistance - Initial (Ri) (Min): 90 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1350450-MPTR60V160 Category: Circuit Protection - PTC Resettable Fuses Series: MPTR Type: Polymeric Package: Bulk Size / Dimension: 0.642" Dia x 0.122" T (16.30mm x 3.10mm) Height - Seated (Max): 0.839" (21.30mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Trip (It): 3.2 A Time to Trip: 11.4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Meritek Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.6 A Resistance - Initial (Ri) (Min): 90 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1350450-MPTR60V160 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1350450-MPTR60V160
Circuit Protection - PTC Resettable Fuses 1350450-MPTR60V160
Win Source Part Number: 1350450-MPTR60V160 Category: Circuit Protection - PTC Resettable Fuses Series: MPTR Type: Polymeric Package: Bulk Size / Dimension: 0.642" Dia x 0.122" T (16.30mm x 3.10mm) Height - Seated (Max): 0.839" (21.30mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Trip (It): 3.2 A Time to Trip: 11.4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Meritek Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.6 A Resistance - Initial (Ri) (Min): 90 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms

Win Source Part Number: 1350450-MPTR60V160
Category: Circuit Protection - PTC Resettable Fuses
Series: MPTR
Type: Polymeric
Package: Bulk
Size / Dimension: 0.642" Dia x 0.122" T (16.30mm x 3.10mm)
Height - Seated (Max): 0.839" (21.30mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Trip (It): 3.2 A
Time to Trip: 11.4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Meritek
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 1.6 A
Resistance - Initial (Ri) (Min): 90 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1350450-MPTR60V160
Product Name Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002311107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details