Mercury Systems, Inc. RF Switches AM6055

Description
SP8T RF SWITCH, 18GHZ, ABSORPTIV
Request a Quote Datasheet
Description
SP8T RF SWITCH, 18GHZ, ABSORPTIV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2977-AM6055CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2977-AM6055CT-ND
RF Switches 2977-AM6055CT-ND
SP8T RF SWITCH, 18GHZ, ABSORPTIV

SP8T RF SWITCH, 18GHZ, ABSORPTIV

Buy Now Datasheet
RF Switches - 2977-AM6055TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2977-AM6055TR-ND
RF Switches 2977-AM6055TR-ND
SP8T RF SWITCH, 18GHZ, ABSORPTIV

SP8T RF SWITCH, 18GHZ, ABSORPTIV

Buy Now Datasheet
RF Switches - 2977-AM6055DKR-ND - DigiKey
Thief River Falls, MN, United States
SP8T RF SWITCH, 18GHZ, ABSORPTIV

SP8T RF SWITCH, 18GHZ, ABSORPTIV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2977-AM6055CT-ND
Product Name RF Switches
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
0.7 to 2.7 GHz SP14T MIPI® Antenna Switch Module - SKY13491-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 700 to 2700 MHz
Isolation 21 to 30 dB
View Details
2 - 18 GHz High Power SPST Switch - QPC1031D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details