Infineon Technologies AG RF Switches BGS22WL10E6327XTSA1

Description
RF Switch IC General Purpose DPDT 3GHz 50Ohm TSLP-10-1
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 3GHz 50Ohm TSLP-10-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS22WL10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 3GHz 50Ohm TSLP-10-1

RF Switch IC General Purpose DPDT 3GHz 50Ohm TSLP-10-1

Buy Now Datasheet
RF Switches - BGS22WL10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose DPDT 3 GHz 50Ohm TSLP-10-1

RF Switch IC General Purpose DPDT 3 GHz 50Ohm TSLP-10-1

Buy Now Datasheet
Rf Switch, Dpdt, 3Ghz, Tslp-10; Frequency Min Infineon - 50Y1787 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Dpdt, 3Ghz, Tslp-10; Frequency Min Infineon
50Y1787
Rf Switch, Dpdt, 3Ghz, Tslp-10; Frequency Min Infineon 50Y1787
RF SWITCH, DPDT, 3GHZ, TSLP-10; Frequency Min:100MHz; Frequency Max:3GHz; RF IC Case Style:DFN; No. of Pins:10Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RF SWITCH, DPDT, 3GHZ, TSLP-10; Frequency Min:100MHz; Frequency Max:3GHz; RF IC Case Style:DFN; No. of Pins:10Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number BGS22WL10E6327XTSA1TR-ND BGS22WL10E6327XTSA1 50Y1787
Product Name RF Switches RF Switches Rf Switch, Dpdt, 3Ghz, Tslp-10; Frequency Min Infineon
Package Type Surface Mount; 10-XFQFN Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2195963 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 863-1013-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2000 MHz
View Details
3 suppliers