Mercury Systems, Inc. RF Switches AM6031

Description
SPDT RF SWITCH, 20GHZ, ABSORPTIV
Request a Quote Datasheet
Description
SPDT RF SWITCH, 20GHZ, ABSORPTIV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2977-AM6031CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2977-AM6031CT-ND
RF Switches 2977-AM6031CT-ND
SPDT RF SWITCH, 20GHZ, ABSORPTIV

SPDT RF SWITCH, 20GHZ, ABSORPTIV

Buy Now Datasheet
RF Switches - 2977-AM6031DKR-ND - DigiKey
Thief River Falls, MN, United States
SPDT RF SWITCH, 20GHZ, ABSORPTIV

SPDT RF SWITCH, 20GHZ, ABSORPTIV

Buy Now Datasheet
RF Switches - 2977-AM6031TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2977-AM6031TR-ND
RF Switches 2977-AM6031TR-ND
SPDT RF SWITCH, 20GHZ, ABSORPTIV

SPDT RF SWITCH, 20GHZ, ABSORPTIV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2977-AM6031CT-ND
Product Name RF Switches
Package Type Surface Mount; 16-LFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7512SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
RF Switches - BGSF18DM20E6727XUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
Impedance 50 ohms; 50Ohm
Type Single Pole Eight Throw
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers