Mercury Systems, Inc. RF Switches AM4008

Description
2-WAY SPLITTER, 1.5-26.5 GHZ, 1.
Request a Quote Datasheet
Description
2-WAY SPLITTER, 1.5-26.5 GHZ, 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2977-AM4008TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2977-AM4008TR-ND
RF Switches 2977-AM4008TR-ND
2-WAY SPLITTER, 1.5-26.5 GHZ, 1.

2-WAY SPLITTER, 1.5-26.5 GHZ, 1.

Buy Now Datasheet
RF Switches - 2977-AM4008DKR-ND - DigiKey
Thief River Falls, MN, United States
2-WAY SPLITTER, 1.5-26.5 GHZ, 1.

2-WAY SPLITTER, 1.5-26.5 GHZ, 1.

Buy Now Datasheet
RF Switches - 2977-AM4008CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2977-AM4008CT-ND
RF Switches 2977-AM4008CT-ND
2-WAY SPLITTER, 1.5-26.5 GHZ, 1.

2-WAY SPLITTER, 1.5-26.5 GHZ, 1.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2977-AM4008TR-ND
Product Name RF Switches
Package Type Surface Mount; 6-DFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
2.0-6.0 GHz GaAs SPDT Switch - SKY13344-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 2000 to 6000 MHz
Isolation 22 to 27 dB
View Details
4 suppliers
RF Switches - 2312-TGS2352-2-SM-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details