Mercury Systems, Inc. RF Filters AM3039

Description
TUNABLE LOWPASS FILTER, 9 TO 18
Request a Quote Datasheet
Description
TUNABLE LOWPASS FILTER, 9 TO 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 2977-AM3039DKR-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE LOWPASS FILTER, 9 TO 18

TUNABLE LOWPASS FILTER, 9 TO 18

Buy Now Datasheet
RF Filters - 2977-AM3039CT-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE LOWPASS FILTER, 9 TO 18

TUNABLE LOWPASS FILTER, 9 TO 18

Buy Now Datasheet
RF Filters - 2977-AM3039TR-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE LOWPASS FILTER, 9 TO 18

TUNABLE LOWPASS FILTER, 9 TO 18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 2977-AM3039DKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 13500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B094LA2S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9420 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 8550 - 8750 MHz, 50Ω - BFCN-8650+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8650 dB
View Details
4 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter - QPQ5501 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details