Mercury Systems, Inc. RF Amplifiers AM1175

Description
6 TO 18 GHZ RF AMPLIFIER, P1DB +
Request a Quote Datasheet
Description
6 TO 18 GHZ RF AMPLIFIER, P1DB +
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1175CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1175CT-ND
RF Amplifiers 2977-AM1175CT-ND
6 TO 18 GHZ RF AMPLIFIER, P1DB +

6 TO 18 GHZ RF AMPLIFIER, P1DB +

Buy Now Datasheet
RF Amplifiers - 2977-AM1175TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1175TR-ND
RF Amplifiers 2977-AM1175TR-ND
6 TO 18 GHZ RF AMPLIFIER, P1DB +

6 TO 18 GHZ RF AMPLIFIER, P1DB +

Buy Now Datasheet
RF Amplifiers - 2977-AM1175DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1175DKR-ND
RF Amplifiers 2977-AM1175DKR-ND
6 TO 18 GHZ RF AMPLIFIER, P1DB +

6 TO 18 GHZ RF AMPLIFIER, P1DB +

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1175CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 400 MHz to 2200 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G1+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 2200 MHz
Minimum Gain 26.1 dB
View Details
4 suppliers
RX Diversity FEM with Gain (B3, B39, B1, B40, B41, and B7) - SKY13741 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 24-lead
View Details
47 - 1000 MHz 28 dB CATV Doubler Amplifier - QPB8957 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 47 to 1000 MHz
Minimum Gain 28 dB
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details