Mercury Systems, Inc. RF Amplifiers AM1114

Description
2-18GHZ SLOPE CORRECTING AMP PE1
Request a Quote Datasheet
Description
2-18GHZ SLOPE CORRECTING AMP PE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1114CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1114CT-ND
RF Amplifiers 2977-AM1114CT-ND
2-18GHZ SLOPE CORRECTING AMP PE1

2-18GHZ SLOPE CORRECTING AMP PE1

Buy Now Datasheet
RF Amplifiers - 2977-AM1114DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1114DKR-ND
RF Amplifiers 2977-AM1114DKR-ND
2-18GHZ SLOPE CORRECTING AMP PE1

2-18GHZ SLOPE CORRECTING AMP PE1

Buy Now Datasheet
RF Amplifiers - 2977-AM1114TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1114TR-ND
RF Amplifiers 2977-AM1114TR-ND
2-18GHZ SLOPE CORRECTING AMP PE1

2-18GHZ SLOPE CORRECTING AMP PE1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1114CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD320C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
View Details
Specs
Applications RF Microwave
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details