BROADBAND, AC-COUPLED AMPLIFIER,
BROADBAND, AC-COUPLED AMPLIFIER,
BROADBAND, AC-COUPLED AMPLIFIER,
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2977-AM1095TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 6000 to 22000 MHz |
| Minimum Gain | 18 dB |
| Maximum Gain | 18 dB |
| Output Power | 19 dBm |