RF Amplifier IC General Purpose 0Hz ~ 8GHz 24-CQFN (3.9x3.9)
RF Amplifier IC General Purpose 0Hz ~ 8GHz 24-CQFN (3.9x3.9)
RF Amplifier IC General Purpose 0Hz ~ 8GHz 24-CQFN (3.9x3.9)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2977-AM1065TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 0.0 to 8000 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 20 dB |