RF Amplifier IC General Purpose 0Hz ~ 10GHz 16-QFN (3x3)
RF Amplifier IC General Purpose 0Hz ~ 10GHz 16-QFN (3x3)
RF Amplifier IC General Purpose 0Hz ~ 10GHz 16-QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2977-AM1063-1TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 0.0 to 10000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |