MilliporeSigma Pneumatic Filter CE0173S06

Description
DISCONTINUED BY MANUFACTURER, FILTER CARTRIDGE, POLYGARD-CR 3.0UM, 70PSID. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER CARTRIDGE, POLYGARD-CR 3.0UM, 70PSID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 227701374 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
227701374
Pneumatic Filter 227701374
DISCONTINUED BY MANUFACTURER, FILTER CARTRIDGE, POLYGARD-CR 3.0UM, 70PSID. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER CARTRIDGE, POLYGARD-CR 3.0UM, 70PSID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 227701374
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 2560669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Hydrophobic Paper Media
Height 24.49 inch (622 mm)
View Details