Qualtek Electronics Corp. 150mm Fan Filter Media 30PPI 09650-M/30

Description
150mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
150mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media intended for airflow applications, available in 30, 45, 60, or 100 pores per inch, with a diameter of 149.86 mm ±1.0 mm and compliant with UL 900 Class II and RoHS standards.

Datasheet Summary
Powered by GS/AI

Fan filter media intended for airflow applications, available in 30, 45, 60, or 100 pores per inch, with a diameter of 149.86 mm ±1.0 mm and compliant with UL 900 Class II and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Mentor, OH, United States
150mm Fan Filter Media 30PPI
09650-M/30
150mm Fan Filter Media 30PPI 09650-M/30
150mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag

150mm Fan Filter Media
UL 900 Rated Material
30PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09650-M/30
Product Name 150mm Fan Filter Media 30PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Plastic Fan Filter Assembly with 30PPI Media - 09325-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers