Menlo Microsystems, Inc. RF Switches MM5622-01NDB-TR

Description
DUAL DPDT W/INTERNAL CHARGE PUMP
Request a Quote Datasheet
Description
DUAL DPDT W/INTERNAL CHARGE PUMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5903-MM5622-01NDB-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DUAL DPDT W/INTERNAL CHARGE PUMP

DUAL DPDT W/INTERNAL CHARGE PUMP

Buy Now Datasheet
RF Switches - 5903-MM5622-01NDB-TR-ND - DigiKey
Thief River Falls, MN, United States
DUAL DPDT W/INTERNAL CHARGE PUMP

DUAL DPDT W/INTERNAL CHARGE PUMP

Buy Now Datasheet
RF Switches - 5903-MM5622-01NDB-TRCT-ND - DigiKey
Thief River Falls, MN, United States
DUAL DPDT W/INTERNAL CHARGE PUMP

DUAL DPDT W/INTERNAL CHARGE PUMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5903-MM5622-01NDB-TRDKR-ND
Product Name RF Switches
Package Type Surface Mount; 227-FLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details