Menlo Microsystems, Inc. Datasheets for RF Switches
RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more
| Product Name | Notes |
|---|---|
| The Menlo Micro Differential Dual DP3T switch supports the high-speed differential signal switching required in PCIe Gen 6, SerDes and other applications. The MM5620 is based on Menlo’s Ideal Switch® | |
| The MM5120 is the world’s first generally available high-power SP4T RF Ideal Switch. This new innovative technology platform enables robust and highly reliable switches capable of >25 W CW power... | |
| The MM5130 is the world’s first generally available high-power SP4T RF Ideal Switch. It can handle 25 W forward power while providing ultra-low insertion loss. It has superior linearity from... | |
| The MM5140 is the world’s highest performance generally available SP4T RF Ideal Switch module. This new innovative technology platform enables robust and highly reliable switches capable of 25 W CW... | |
| The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a... | |
| The MM5622 is a differential dual DP3T switch supporting the high-speed differential signal switching required in the latest PCIe Gen 5, Gen 6, SerDes, and other standards. The MM5622 is... |