Altech Corp. EMC Cable Gland 4264117

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC Cable Gland, part number 4264117, from Altech Corp. is designed for effective cable entry sealing, providing continuous EMC protection through its tin-plated plastic components. It features a body made of nickel-plated brass and includes a Tefabloc seal and a nitrile O-ring, ensuring gas-tight and watertight performance. This product is suitable for a variety of applications, including machines, devices, measuring and control engineering, plant installations, and telecommunications. It operates within a temperature range of -25 to 120°C (-13 to 248°F) and is available in metric thread sizes. The EMC Cable Gland is characterized by its complete twist protection, making it a reliable choice for environments requiring robust cable management solutions.

Datasheet Summary
Powered by GS/AI

The EMC Cable Gland, part number 4264117, from Altech Corp. is designed for effective cable entry sealing, providing continuous EMC protection through its tin-plated plastic components. It features a body made of nickel-plated brass and includes a Tefabloc seal and a nitrile O-ring, ensuring gas-tight and watertight performance. This product is suitable for a variety of applications, including machines, devices, measuring and control engineering, plant installations, and telecommunications. It operates within a temperature range of -25 to 120°C (-13 to 248°F) and is available in metric thread sizes. The EMC Cable Gland is characterized by its complete twist protection, making it a reliable choice for environments requiring robust cable management solutions.

Suppliers

Company
Product
Description
Supplier Links
EMC Cable Gland - 4264117 - Altech Corp.
Flemington, NJ, USA
EMC Cable Gland
4264117
EMC Cable Gland 4264117
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9
70074636
Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 70074636
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 4264117 70074636
Product Name EMC Cable Gland Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248614 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Traction Relief Cable Gland - 4308521 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
Standard Straight-Through Cable Gland - 4220803 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.31 inch (33.3 mm)
View Details
2 suppliers