MIN Size I, Receptacle, 3 Pole, Male Straight, 1 Ft, 14awg, 18A, .5-NPT, Front Mount, Aluminum Black Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MINH-3MR-1-B |
| Product Name | MIN Power (7/8") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 600 volts |