Mencom Corporation MIN Power (7/8") Female Receptacle MINH-3FR-1-M20

Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 14awg, 18A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 14awg, 18A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Power (7/8
Oakwood, GA, USA
MIN Power (7/8") Female Receptacle
MINH-3FR-1-M20
MIN Power (7/8") Female Receptacle MINH-3FR-1-M20
MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 14awg, 18A, M20, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 14awg, 18A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MINH-3FR-1-M20
Product Name MIN Power (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-104-371-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
IP44 Splashproof 15° Angled Receptacle - F31S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers