Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-3-B

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-3-B
MIN Size I (7/8") Male Receptacle MIN-3MR-3-B
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-3-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details