Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-2MR-6-18-M20

Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-2MR-6-18-M20
MIN Size I (7/8") Male Receptacle MIN-2MR-6-18-M20
MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, M20, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2MR-6-18-M20
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F32S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details